EN
  • EN
  • DE

LM1848N

Part No LM1848N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069828-LM1848N
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1848N CAD Model

Description

The LM1848N is a low voltage audio power amplifier. Manufactured by National Semiconductor (now Texas Instruments), it's designed to deliver audio power efficiently in low-voltage applications. It's commonly used in portable audio devices and battery-powered systems where power efficiency is critical. The 'N' likely refers to the package type, probably a DIP (Dual In-line Package).

Applications

  • Portable audio players
  • Battery-powered speakers
  • AM/FM radios
  • Intercom systems
  • Low-power audio amplifiers

Features

  • Low voltage operation
  • High power efficiency
  • Low quiescent current
  • Internal thermal shutdown protection
  • Minimum external components required
  • Adjustable gain

Benefits

  • Extended battery life in portable devices
  • Reduced power consumption
  • Protection against overheating
  • Simplified amplifier design
  • Adjustable volume and signal amplification
  • Compact design footprint

Additional Details

The LM1848N is designed for low voltage operation, making it suitable for battery-powered applications. It features high power efficiency, which maximizes battery life by minimizing power dissipation. The low quiescent current further reduces power consumption when the amplifier is not actively amplifying an audio signal. Internal thermal shutdown protection prevents the device from overheating and potentially being damaged. Only a minimal number of external components are required, simplifying the circuit design. The gain is adjustable, allowing for customization of the output volume level.

This amplifier is ideal for applications where battery life and low power consumption are important considerations. It delivers sufficient audio power while remaining energy-efficient. Its design incorporates features for stable functioning, particularly its protection against heat damage, to extend its lifespan. It is an excellent choice for adding audio amplification to low-power devices.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0382
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lowpower
Lowest to $0.0643
KEC
Lowest to $0.0658
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lite-On Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess