EN
  • EN
  • DE

LM2648MTDX

Part No LM2648MTDX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069889-LM2648MTDX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2648MTDX CAD Model

Description

The LM2648MTDX is a highly integrated power management unit (PMU) from Texas Instruments (formerly National Semiconductor), designed primarily for portable applications such as smartphones, tablets, and other battery-powered devices. This PMU integrates multiple functions into a single chip, including buck converters, low dropout regulators (LDOs), and a power-on reset (POR) circuit, optimizing space and reducing component count on the printed circuit board (PCB).

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Devices
  • GPS Devices

Features:

  • Integrated Dual Buck Converters: Provides efficient step-down voltage regulation for core logic and peripherals.
  • Multiple LDO Regulators: Offers clean and stable power for sensitive analog and digital circuits.
  • Power-On Reset (POR): Ensures reliable system startup by monitoring the input voltage and holding the reset signal until the voltage reaches a safe level.
  • I2C Interface: Allows for flexible configuration and control of the PMU's settings.
  • Small Package Size: The compact package minimizes PCB footprint.
  • High Efficiency: Maximizes battery life through efficient power conversion.

Benefits:

  • Reduced Component Count: Integrates multiple power management functions into a single chip, simplifying design and reducing BOM (Bill of Materials) cost.
  • Improved Power Efficiency: High-efficiency buck converters and LDOs minimize power losses and extend battery life.
  • Enhanced System Reliability: The POR circuit ensures reliable system startup and prevents malfunctions due to voltage fluctuations.
  • Flexible Configuration: The I2C interface allows for easy customization of the PMU's settings to meet specific application requirements.
  • Smaller Form Factor: The compact package size enables smaller and more portable designs.

Additional Details:

The LM2648MTDX typically operates from a battery voltage range of 2.7V to 5.5V. It offers programmable output voltages and current limits for the buck converters and LDOs. Protection features include over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown. The I2C interface enables monitoring of voltage levels, current consumption, and temperature. This device's feature set makes it suitable for demanding portable applications requiring efficient and reliable power management.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Murata Electronics North America
Lowest to $0.1305
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samsung
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0405
ON Semiconductor
Lowest to $0.1379
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess