EN
  • EN
  • DE

DS96F175ME/883QS

Part No DS96F175ME/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031052-DS96F175ME/883QS
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS96F175ME/883QS CAD Model

Description

The DS96F175ME/883QS is a high-reliability Quad Differential Line Receiver manufactured by National Semiconductor (now Texas Instruments). Designed for demanding applications, particularly in military and aerospace environments, this device features enhanced performance and reliability ensured by its /883QS processing, meeting stringent military standards. It provides robust data reception in noisy environments and supports balanced transmission lines, ensuring data integrity.

Applications

  • Military communication systems
  • Aerospace data acquisition and control
  • High-reliability industrial networks
  • Avionics systems
  • Secure data transmission

Features

  • Quad differential line receiver
  • High common-mode rejection ratio (CMRR)
  • TTL compatible outputs
  • Built-in hysteresis for noise immunity
  • Meets MIL-STD-883 requirements (/883QS)
  • Wide operating temperature range
  • Short-circuit protection

Benefits

  • Reliable data reception in noisy environments
  • Improved signal integrity due to high CMRR
  • Easy interface with TTL logic circuits
  • Enhanced noise immunity through hysteresis
  • Guaranteed performance under harsh conditions
  • Extended system lifespan
  • Protection against output faults

Additional Details

The DS96F175ME/883QS operates from a single 5V power supply and provides four independent differential line receivers in a single package. Its high common-mode rejection ratio (CMRR) effectively eliminates common-mode noise, ensuring reliable data reception even in environments with significant electrical interference. The TTL compatible outputs simplify integration with standard logic circuits. Built-in hysteresis further enhances noise immunity by preventing unwanted switching due to small noise fluctuations. The /883QS processing involves rigorous testing and screening to meet the stringent requirements of MIL-STD-883, including burn-in, temperature cycling, and other environmental tests. This ensures that the device can withstand the extreme conditions encountered in military and aerospace applications. The device typically comes in a hermetically sealed ceramic package, further enhancing its reliability in harsh environments. The DS96F175ME/883QS is a robust solution for receiving differential signals in critical applications requiring high reliability and performance.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess