EN
  • EN
  • DE

DS96F173ME/883Q

Part No DS96F173ME/883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979915-DS96F173ME/883Q
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS96F173ME/883Q CAD Model

Description

The DS96F173ME/883Q is a Quad Differential Line Driver from Texas Instruments (TI), originally manufactured by National Semiconductor. This driver is designed for high-speed data transmission over balanced lines, adhering to the RS-422 and RS-485 standards. The /883Q designation often indicates compliance with military-grade environmental and performance requirements.

Applications:

  • RS-422 Communication Systems
  • RS-485 Communication Systems
  • Industrial Control Networks
  • Military and Aerospace Applications
  • Data Acquisition Systems

Features:

  • Quad Driver: Contains four independent differential line drivers in a single package.
  • RS-422 and RS-485 Compatible: Meets the electrical specifications of these standards.
  • High Speed: Designed for data transmission rates up to several Mbps (Megabits per second).
  • Low Power Consumption: Minimizes power requirements in system designs.
  • Single 5V Supply: Operates from a single 5-volt power supply.
  • Military Temperature Range: Typically specified for operation across a wide temperature range (-55°C to +125°C).
  • 883Q Screening: Indicates compliance with stringent military screening and quality control procedures.

Benefits:

  • Reliable Data Transmission: Ensures robust and error-free data communication over long distances and in noisy environments.
  • Versatile Interface: Compatible with both RS-422 and RS-485 standards, providing flexibility in system design.
  • High Performance: Supports high data rates for demanding applications.
  • Reduced System Cost: Integration of four drivers in a single package reduces component count and board space.
  • Extended Operating Temperature: Suitable for use in harsh environments with extreme temperatures.

Technical Specifications:

  • Supply Voltage (VCC): 5V
  • Differential Output Voltage (VOD): (Varies depending on load - Consult datasheet) Typically around 2V to 5V.
  • Operating Temperature Range: -55°C to +125°C
  • Data Rate: (Varies depending on cable characteristics and system configuration - Consult datasheet) up to several Mbps.
  • Package: Ceramic DIP (CDIP) or equivalent (check datasheet).
  • Driver Output Short-Circuit Current: Consult datasheet for specific values.

The DS96F173ME/883Q Quad Differential Line Driver is a high-performance solution for reliable data transmission in demanding applications. Its compliance with RS-422 and RS-485 standards, wide operating temperature range, and military screening make it suitable for use in industrial, military, and aerospace systems. Always refer to the official datasheet for precise specifications and application recommendations.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.3698
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess