EN
  • EN
  • DE

DS8872N

Part No DS8872N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056236-DS8872N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS8872N CAD Model

Description

The DS8872N is a high-voltage, high-current relay driver from National Semiconductor (now Texas Instruments). It is designed to interface low-level logic signals with high-current inductive loads, such as relays and solenoids. This monolithic integrated circuit is specifically optimized for driving relays, providing robust protection against voltage transients and simplifying the design of relay control circuits.

Applications:

  • Relay drivers: Driving various types of relays in industrial and automotive applications.
  • Solenoid drivers: Controlling solenoids in machinery and automation equipment.
  • Lamp drivers: Driving indicator lamps and other lighting elements.
  • Stepper motor drivers: Interfacing with stepper motor control circuitry.
  • Logic buffers: Amplifying logic signals to drive higher current loads.
  • Line drivers: Driving signals over long distances with minimal signal degradation.
  • Industrial control systems: Used in systems where relays are used for control.

Features:

  • High output voltage: Capable of withstanding up to 60V.
  • High output current: Can sink up to 300mA of current.
  • Internal suppression diode: Provides protection against inductive kickback voltage.
  • TTL and CMOS compatible: Easily interfaces with various logic families.
  • Low input current: Minimizes the load on the driving logic circuit.
  • Wide operating temperature range: Suitable for use in harsh industrial environments.
  • Single-supply operation: Simplifies power supply requirements.

Benefits:

  • Simplified interface between logic circuits and high-power inductive loads.
  • Reduced component count due to the integrated suppression diode.
  • Increased system reliability due to the robust design and protection features.
  • Improved system performance with high current and voltage handling capabilities.
  • Easy to use and integrate into existing designs.

Additional Details:

The DS8872N typically comes in an 8-pin DIP (Dual In-line Package). The internal suppression diode is crucial for protecting the device and other components from damage caused by the voltage spikes generated when switching inductive loads. The device operates from a single positive power supply, simplifying the power supply design. Its TTL and CMOS compatibility makes it easy to interface with a wide range of microcontrollers and other digital circuits. This device is well-suited for applications where reliable and efficient relay control is required.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess