EN
  • EN
  • DE

DS7820J/883B

Part No DS7820J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027182-DS7820J/883B
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS7820J/883B CAD Model

Description

The DS7820J/883B is a high-threshold logic (HTL) single line receiver manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring high noise immunity, particularly in industrial and military environments. The /883B designation indicates compliance with MIL-STD-883, ensuring high reliability and performance under harsh conditions.

Applications:

  • Industrial control systems
  • Numerical control (NC) machinery
  • Military communication equipment
  • High-noise industrial environments
  • Data transmission in noisy environments

Features:

  • High threshold logic (HTL): Provides superior noise immunity compared to standard TTL.
  • MIL-STD-883B compliance: Ensures high reliability and performance in demanding environments.
  • Single line receiver: Simplifies interface design.
  • High input impedance: Minimizes loading on the signal source.
  • Wide operating temperature range: Suitable for use in extreme temperature environments.

Benefits:

  • Enhanced noise immunity: HTL design minimizes the effects of noise on signal integrity.
  • Increased system reliability: MIL-STD-883B compliance ensures long-term reliability.
  • Simplified system design: Single line receiver configuration simplifies interfacing.
  • Improved data transmission accuracy: High noise immunity reduces the likelihood of data errors.
  • Robust performance in harsh environments: Wide operating temperature range and MIL-STD-883B compliance ensure reliable operation in extreme conditions.

The DS7820J/883B is an essential component for systems operating in noisy environments where data integrity is critical. Its high threshold logic and MIL-STD-883B compliance make it a reliable choice for demanding industrial and military applications. The single line receiver configuration simplifies system design and minimizes component count.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess