EN
  • EN
  • DE

DS26S10CV

Part No DS26S10CV
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description Plcc Cut Tapes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008296-DS26S10CV
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26S10CV CAD Model

Description

The DS26S10CV is a high-speed differential transceiver from National Semiconductor (now Texas Instruments), designed for use in various communication and data transmission applications. It is part of the broader family of differential transceivers that provide robust signal transmission over balanced lines, minimizing the effects of noise and ground variations. The DS26S10CV is commonly used in applications where reliable data transfer is crucial.

Applications:

  • RS-422 Communication Systems: Used for transmitting and receiving data according to the RS-422 standard, ensuring reliable communication over moderate distances.
  • RS-485 Communication Systems: Can be configured for RS-485 applications where multi-drop communication is required, allowing multiple devices to communicate on a single bus.
  • Local Area Networks (LANs): Employed in network interfaces to provide high-speed data transmission between devices.
  • Industrial Control Systems: Used in industrial environments for reliable communication between control units, sensors, and actuators.
  • Data Acquisition Systems: Integrated into systems for acquiring data from various sources and transmitting it to a central processing unit.

Features:

  • High-Speed Data Transmission: Supports data rates up to several Mbps, enabling fast and efficient data transfer.
  • Differential Signaling: Employs differential signaling to minimize noise and ground variations, ensuring robust communication.
  • Low Power Consumption: Designed to operate with low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Wide Common-Mode Range: Operates over a wide common-mode voltage range, providing flexibility in various application environments.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from overcurrent conditions.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating and ensure reliable operation.

Benefits:

  • Reliable Communication: Differential signaling ensures reliable data transmission even in noisy environments.
  • High Data Throughput: Supports high data rates, enabling fast and efficient data transfer.
  • Robust Performance: Built-in protection features prevent damage from overcurrent and overheating conditions.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered applications.
  • Versatile Applications: Can be used in various communication standards and applications.

The DS26S10CV typically requires a single 5V power supply and is available in various package options. Its robust design and comprehensive feature set make it a reliable choice for demanding communication applications. Key specifications include its differential output voltage, common-mode voltage range, and operating temperature range. Always consult the official datasheet from Texas Instruments for the most accurate and up-to-date specifications.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Rockwell
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess