EN
  • EN
  • DE

DS26LS31CJ

Part No DS26LS31CJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description IC Line Dvr Quad Hi Spd 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1025466-DS26LS31CJ
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26LS31CJ CAD Model

Description

The DS26LS31CJ is a Quad Differential Line Driver designed for balanced and unbalanced digital data transmission, now manufactured by Texas Instruments after acquiring National Semiconductor. It is primarily used in applications requiring high-speed data transfer over long distances. The device converts single-ended TTL or CMOS signals into differential signals for transmission across twisted pair cables or other differential transmission lines.

Applications

  • RS-422 and RS-423 Communication Systems
  • Local Area Networks (LANs)
  • Line Drivers
  • Balanced Data Transmission
  • Digital Data Transmission over Twisted Pair Cables

Features

  • Quad Differential Line Driver
  • TTL/CMOS Compatible Inputs
  • Meets EIA Standards RS-422 and RS-423
  • Single 5V Power Supply
  • High Output Drive Capability
  • Short-Circuit Protection

Benefits

  • Reliable Data Transmission: The DS26LS31CJ ensures reliable data transmission over long distances by using differential signaling, which minimizes the effects of noise and ground loops.
  • High-Speed Performance: This driver supports high data rates, enabling fast communication in a variety of applications.
  • Easy Interfacing: The TTL/CMOS compatible inputs allow for easy interfacing with standard logic circuits.
  • Robust Protection: Short-circuit protection prevents damage to the device in the event of output shorts, ensuring long-term reliability.
  • Standard Compliance: Meets the requirements of EIA standards RS-422 and RS-423, ensuring compatibility with a wide range of communication systems.

Additional Details

The DS26LS31CJ operates from a single 5V power supply. It is designed to meet the requirements of EIA standards RS-422 and RS-423. The device has a high output drive capability, allowing it to drive long transmission lines. The outputs are short-circuit protected to prevent damage in the event of an output short. The typical propagation delay is 10ns.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess