EN
  • EN
  • DE

DS2003MJ/883

Part No DS2003MJ/883
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Description High Current/Voltage Darlington Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176140-DS2003MJ/883
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2003MJ/883 CAD Model

Description

The DS2003MJ/883 is a high-reliability, radiation-hardened, octal peripheral driver manufactured by Texas Instruments (TI), formerly National Semiconductor. This device is specifically designed for military, aerospace, and other harsh environment applications where performance and reliability are critical. It functions as an interface between low-level logic circuits and higher-voltage or higher-current peripheral devices.

Applications:

  • Military Systems: Driving relays, lamps, solenoids, and other electromechanical components in military vehicles, communication equipment, and weapon systems.
  • Aerospace Applications: Control of actuators, indicators, and other peripheral devices in aircraft, satellites, and space vehicles.
  • Industrial Control Systems: Interfacing with motors, valves, and other industrial equipment in harsh industrial environments.
  • Down-hole Drilling Equipment: Operation of sensors and actuators in high-temperature and high-pressure environments.
  • High-Reliability Instrumentation: Driving displays, recorders, and other output devices in critical measurement and control systems.

Features:

  • High-Voltage Outputs: Capable of driving loads up to 50V.
  • High-Current Outputs: Each output can sink up to 500mA.
  • Radiation Hardened: Withstands high levels of ionizing radiation, ensuring reliable operation in space and nuclear environments.
  • TTL/CMOS Compatible Inputs: Interfaces seamlessly with standard TTL and CMOS logic circuits.
  • Free-Wheeling Diodes: Integrated free-wheeling diodes for inductive load driving.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +125°C.
  • Ceramic Package: Housed in a hermetically sealed ceramic package for enhanced reliability.

Benefits:

  • Enhanced System Reliability: Provides a robust and reliable interface between logic circuits and peripheral devices, improving overall system reliability.
  • Reduced Component Count: Integrates multiple drivers into a single package, reducing board space and component count.
  • Simplified Design: Simplifies system design with its TTL/CMOS compatible inputs and integrated free-wheeling diodes.
  • Improved Performance: Delivers high-voltage and high-current drive capabilities, enabling optimal performance of peripheral devices.
  • Robust Operation: Withstands harsh environmental conditions, ensuring reliable operation in demanding applications.

Additional Details:

The DS2003MJ/883 is typically supplied in a 16-pin ceramic DIP package. The device's radiation hardness is specified according to industry standards, providing assurance of its performance in radiation environments. It is crucial to refer to the Texas Instruments datasheet for detailed specifications, application guidelines, and radiation performance characteristics to ensure proper implementation and optimal performance in specific applications. Proper heat sinking may be required depending on the load conditions to ensure the device operates within its specified temperature limits.

You May Also Be Interested in

Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.1360
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Chilisin
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
TDK Corporation
Lowest to $0.4590

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess