EN
  • EN
  • DE

TP5510WM

Part No TP5510WM
Manufacturer National Semiconductor (TI)
Catalog Data Acquisition - Analog Front End (AFE)
Description ANALOG CIRCUIT, 1 FUNC PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Number of Channels 2
Power (Watts) 60 mW
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 375056-TP5510WM
Ultra Librarian 3D Model Ultra Librarian TP5510WM CAD Model

Description

The 375056-TP5510WM is an analog front end (AFE) integrated circuit for data acquisition applications.

  • Function: Designed to interface with analog signals and convert them to digital format.
  • Packaging: Packaged in bulk with a standard package of 1 piece.
  • Power Consumption: 60mW
  • Supply Voltage: Operates with a supply voltage range of 4.75V to 5.25V for both analog and digital signals.
  • Channels: 2 channels
  • Mounting: Mounted surface mount.
  • Package: 16-SOIC package with a width of 0.154 inches.
  • Manufacturer: National Semiconductor (TI)
  • Market Status: Currently active in the market.

You May Also Be Interested in

Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess