EN
  • EN
  • DE

DS15MB200TSQ

Part No DS15MB200TSQ
Manufacturer National Semiconductor (TI)
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LINE TRANSCEIVER, 2 FUNC, 2 DRIV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Type Buffer, Multiplexer
Applications LVDS
Input BLVDS, CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 1.5Gbps
Delay Time 1.0ns
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 2 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 225mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS15MB200
Standard Package 56 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586172-DS15MB200TSQ
Ultra Librarian 3D Model Ultra Librarian DS15MB200TSQ CAD Model

Description

The DS15MB200TSQ is an integrated circuit designed for signal buffering and repeating in LVDS applications.

  • Mounting Type: Surface Mount
  • Package: 48-WFQFN Exposed Pad
  • Input Options: BLVDS, CML, LVDS, LVPECL
  • Voltage Supply: 3V to 3.6V
  • Series: National Semiconductor (TI)
  • Status: Active
  • Maximum Data Rate: 1.5Gbps
  • Features: Output Pre-Emphasis

You May Also Be Interested in

Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2164 $64.9476
20+ $5.9217 $118.4340
31+ $5.7357 $177.8067
42+ $5.5509 $233.1378
54+ $5.3661 $289.7694
73+ $4.8106 $351.1738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess