EN
  • EN
  • DE

DS10BR254TSQ

Part No DS10BR254TSQ
Manufacturer National Semiconductor (TI)
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LINE RECEIVER, 1 FUNC, 2 DRIVER,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr National Semiconductor (TI)
Series DS10BR254
Package Bulk
Product Status Active
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 1.5Gbps
Delay Time 440ps
Capacitance - Input 1.7 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 113mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585989-DS10BR254TSQ
Ultra Librarian 3D Model Ultra Librarian DS10BR254TSQ CAD Model

Description

The DS10BR254TSQ is a buffer and multiplexer integrated circuit (IC) designed for LVDS applications from National Semiconductor (TI).

  • Supply Voltage: 3V to 3.6V
  • Current Consumption: 113mA
  • Maximum Data Rate: 1.5Gbps
  • Delay Time: 440ps
  • Input Compatibility: CML, LVDS, and LVPECL
  • Output: LVDS
  • Package: 40-WFQFN exposed pad
  • Mounting Type: Surface Mount
  • Input Capacitance: 1.7pF
  • Temperature Range: -40°C to 85°C (TA)
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • Category: Integrated Circuits
  • Status: Active

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9004 $62.1036
21+ $5.6620 $118.9020
32+ $5.4850 $175.5200
44+ $5.3081 $233.5564
57+ $5.1312 $292.4784
76+ $4.6004 $349.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess