The DS0026J-B/883B is a high-speed, dual channel MOS clock driver manufactured by National Semiconductor, now a part of Texas Instruments (TI). This device is designed to drive high-capacitance MOS loads at high frequencies, making it suitable for a variety of applications where precise timing and signal integrity are crucial. The /883B designation indicates that this part meets stringent military-grade specifications.
Applications
- MOS memory systems
- Clock distribution networks
- High-speed digital systems
- Military and aerospace applications
- ATE (Automatic Test Equipment)
Features
- High-speed operation
- Dual channel configuration
- High output drive capability
- TTL compatible inputs
- Low output impedance
- Military temperature range
Benefits
- Improved system performance with high-speed clock driving
- Simplified clock distribution with dual channel capability
- Enhanced signal integrity due to low output impedance
- Reliable operation in harsh environments due to military-grade specifications
- Reduced component count with integrated dual drivers
Additional Details
The DS0026J-B/883B clock driver operates with a single 5V power supply. Its TTL-compatible inputs allow for easy integration with standard logic families. The device's high output drive capability ensures fast switching times for capacitive loads, maintaining signal integrity in demanding applications. The /883B suffix signifies compliance with MIL-STD-883, which includes rigorous testing and quality control procedures, guaranteeing high reliability and performance. This clock driver is particularly well-suited for applications requiring precise timing and robust operation, such as military systems, aerospace electronics, and high-performance computing. The dual channel configuration allows for driving two separate clock lines, further simplifying system design and reducing board space.