EN
  • EN
  • DE

B72542V350K62

Part No B72542V350K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818626-B72542V350K62
Ultra Librarian 3D Model Ultra Librarian B72542V350K62 CAD Model

Description

The B72542V350K62 is a varistor from EPCOS (TDK) designed for transient voltage suppression (TVS). It provides effective protection against voltage surges caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Protection of power supplies against surges.
  • Overvoltage protection in consumer electronics.
  • Transient voltage suppression in industrial equipment.
  • Protection of communication lines.
  • Automotive electronics surge protection.

Features

  • High surge current capability.
  • Fast response time to transient events.
  • Wide operating voltage range.
  • Excellent clamping characteristics.
  • RoHS compliant.
  • Compact size for space-constrained applications.

Benefits

  • Enhanced equipment reliability by protecting sensitive components from voltage surges.
  • Reduced downtime and maintenance costs.
  • Improved product safety and longevity.
  • Cost-effective surge protection solution.
  • Easy to integrate into existing circuit designs.

Additional Details

The B72542V350K62 features a maximum continuous operating voltage (AC) of 250 V and a maximum continuous operating voltage (DC) of 320 V. Its surge current capability is rated according to industry standards, ensuring reliable performance under demanding conditions. The varistor's energy absorption capability allows it to dissipate transient energy without degradation. The operating temperature range is typically between -40°C and +85°C. The component is constructed using a metal oxide ceramic material that provides the necessary electrical characteristics and physical robustness.

This varistor is commonly used in power supplies, telecom equipment, and various other electronic devices to protect against transient voltage surges. Its robust construction and reliable performance make it a popular choice for designers seeking to enhance the surge immunity of their products. The component's compliance with RoHS standards ensures that it meets environmental regulations.

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess