EN
  • EN
  • DE

7MBR75VN120-50

Part No 7MBR75VN120-50
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Description Trans IGBT Module N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Collector Emitter Breakdown Voltage 1.2 kV
Collector Emitter Voltage (VCEO) 2.25 V
Max Power Dissipation 385 W
Number of Pins 35
RoHS Compliant
Win Source Part Number 1180266-7MBR75VN120-50
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7MBR75VN120-50 CAD Model

Description

The 7MBR75VN120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, offering efficient and reliable performance in various industrial settings. It combines the characteristics of both MOSFETs and bipolar transistors, providing high input impedance and high current-carrying capabilities.

Applications

  • Inverter Drives: Used in variable frequency drives (VFDs) for controlling motor speed.
  • Uninterruptible Power Supplies (UPS): Provides reliable power backup in case of power outages.
  • Welding Machines: Powers the high-current output for welding processes.
  • Induction Heating: Generates heat through electromagnetic induction for industrial heating applications.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters.

Features

  • High Blocking Voltage: 1200V voltage rating suitable for high-power applications.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Isolated Baseplate: Simplifies heat sink mounting and provides electrical isolation.
  • Integrated Gate Resistors: Reduces external component count and improves reliability.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption due to lower losses.
  • Enhanced System Reliability: Robust design ensures stable and dependable operation.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Compact Size: Space-saving design for high-power applications.
  • Reduced Cooling Requirements: Lower power dissipation reduces the need for extensive cooling.

Additional Details

The 7MBR75VN120-50 features a compact design with an isolated baseplate, facilitating easy mounting on heat sinks. The module incorporates internal gate resistors, which enhance the overall reliability and simplify the design process by reducing the need for external components. Its electrical characteristics include a collector-emitter voltage (Vce) rating of 1200V, collector current (Ic) rating of 75A, and low saturation voltage, making it suitable for high-power switching applications. The module is designed to operate within a specified temperature range, ensuring stable performance in diverse operating conditions. The robust construction and high-quality materials contribute to its long-term reliability and performance in demanding industrial environments.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Need more? Email Us
Texas Instruments
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.2291 $86.2291
2+ $70.7521 $141.5042
3+ $68.5411 $205.6233
4+ $66.3300 $265.3200
5+ $64.1191 $320.5955
7+ $57.4860 $402.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess