EN
  • EN
  • DE

DP84422BJ

Part No DP84422BJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008233-DP84422BJ
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP84422BJ CAD Model

Description

The DP84422BJ is a high-performance graphics controller from National Semiconductor (now Texas Instruments) designed to interface a variety of CPUs with dynamic RAM (DRAM) and video display systems. This chip is specifically designed to simplify the design of high-resolution graphics systems by handling memory refresh, video timing, and CPU access arbitration. Its integration reduces component count and system complexity, making it suitable for demanding graphics applications.

Applications

  • High-resolution graphics workstations
  • CAD/CAM systems
  • Medical imaging equipment
  • Industrial control displays
  • Advanced video games

Features

  • DRAM controller: Manages DRAM refresh, timing, and access.
  • Video timing generator: Generates all necessary video timing signals, including horizontal and vertical sync.
  • CPU interface: Supports a variety of CPU interfaces, including multiplexed address/data buses.
  • High resolution support: Capable of supporting high-resolution displays.
  • Programmable parameters: Allows for customization of timing and display parameters.
  • Integrated memory arbitration: Handles arbitration between CPU and video access to DRAM.

Benefits

  • Simplified system design: Reduces the number of components required for a high-resolution graphics system.
  • Improved performance: Optimized for high-speed DRAM access and video timing.
  • Increased flexibility: Programmable parameters allow for customization to specific display requirements.
  • Reduced cost: Integrated functionality lowers overall system cost.
  • Enhanced reliability: Fewer components lead to improved system reliability.

Additional Details

The DP84422BJ supports various DRAM configurations and refresh modes. The precise specifications, including clock speeds, memory capacity supported, and detailed timing characteristics, are detailed in the device datasheet. Furthermore, it supports various video output formats compatible with industry-standard CRT monitors and other display devices. Its robust architecture and comprehensive feature set make it an ideal choice for applications requiring high-performance graphics capabilities.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess