EN
  • EN
  • DE

KDZ4.7V-Y-RTKP

Part No KDZ4.7V-Y-RTKP
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959982-KDZ4.7V-Y-RTKP
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KDZ4.7V-Y-RTKP CAD Model

Description

The KDZ4.7V-Y-RTKP is a Zener diode manufactured by KEC. It is designed to provide a stable reference voltage of 4.7V. Zener diodes are semiconductor devices that allow current to flow in either direction, but when the reverse voltage exceeds the Zener voltage, a controlled breakdown occurs, maintaining a constant voltage across the diode.

Applications

  • Voltage regulation in electronic circuits
  • Overvoltage protection
  • Clipping and clamping circuits
  • Voltage reference in power supplies
  • Transient voltage suppression

Features

  • Zener Voltage: 4.7V
  • Low reverse current
  • High surge current capability
  • Small package size
  • RoHS compliant

Benefits

  • Provides a stable and accurate voltage reference
  • Protects sensitive components from overvoltage conditions
  • Simple to implement in circuit designs
  • Cost-effective voltage regulation solution
  • Reliable performance

The KDZ4.7V-Y-RTKP is typically used in applications where a precise and stable voltage reference is required. Its small size and high surge current capability make it suitable for use in a wide range of electronic devices. The Zener diode is commonly found in power supplies, voltage regulators, and overvoltage protection circuits.

Technical Specifications:

  • Zener Voltage (Vz): 4.7V
  • Tolerance: +/- 5%
  • Power Dissipation: Typically around 500mW, but this depends on the specific datasheet.
  • Operating Temperature: -55°C to +150°C (typical)
  • Package Type: SOD-323 or similar small outline package

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess