EN
  • EN
  • DE

AP3101MTR-G1

Part No AP3101MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Diodes Incorporated
Win Source Part Number 181551-AP3101MTR-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3101MTR-G1 CAD Model

Description

Product Overview: AP3101MTR-G1

The AP3101MTR-G1 is a leading-edge, high-performance PWM controller designed by Diodes Incorporated, a reputable company in the semiconductor industry. This component is specifically engineered to deliver exceptional efficiency and reliability in a variety of power conversion applications. It is particularly well-suited for use in switch-mode power supplies (SMPS), such as those found in LED lighting, consumer electronics, and industrial systems.

The AP3101MTR-G1 operates at a fixed frequency and incorporates a number of advanced features to enhance system performance. It includes an integrated high-voltage startup circuit that minimizes standby power consumption and enables quick system start-up. Additionally, it offers various protection features, such as under-voltage lockout (UVLO), over-voltage protection (OVP), over-temperature protection (OTP), and over-current protection (OCP), ensuring the safety and longevity of both the controller and the end application.

Diodes Incorporated has designed the AP3101MTR-G1 with a focus on energy efficiency. The device supports a low operating current, which, in combination with its other energy-saving features, assists in achieving high efficiency in power supply designs. This makes it an ideal choice for applications where energy consumption is a critical consideration.

The AP3101MTR-G1 is available in a compact, surface-mount package, which allows for a reduced footprint on the printed circuit board (PCB), making it an excellent option for space-constrained applications. Its robust design and compatibility with automated assembly processes make it a convenient and reliable choice for mass production.

In summary, the AP3101MTR-G1 from Diodes Incorporated is a versatile and efficient PWM controller that offers a comprehensive set of features for superior power management. Its integration of protective functions, along with its energy-saving capabilities, makes it a competitive component for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess