EN
  • EN
  • DE

DP83815DUJB

Part No DP83815DUJB
Manufacturer National Semiconductor (TI)
Catalog Interface - Controllers
Description LAN CONTROLLER, 2 CHANNEL(S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Controller
Interface PCI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Current - Supply 170mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 160-LBGA
Supplier Device Package 160-LBGA (15x15)
Base Product Number DP83815
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 585724-DP83815DUJB
Ultra Librarian 3D Model Ultra Librarian DP83815DUJB CAD Model

Description

The DP83815DUJB is an Ethernet controller integrated circuit (IC) designed for 10/100 Base-T/TX PHY protocol.

  • Protocol: 10/100 Base-T/TX PHY
  • Function: Controller
  • Interface: PCI
  • Voltage Supply: 3.3V
  • Current Supply: 170mA
  • Package: 160-LBGA
  • Size: 15x15
  • Operating Temperature: 0°C to 70°C
  • Manufacturer: National Semiconductor (TI)
  • Status: Active

You May Also Be Interested in

Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3561 $65.4244
9+ $13.4204 $120.7836
14+ $13.0011 $182.0154
19+ $12.5816 $239.0504
24+ $12.1623 $291.8952
32+ $10.9041 $348.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess