The DMPAL16R4JC is a Programmable Array Logic (PAL) device from National Semiconductor (now Texas Instruments). It is a versatile integrated circuit designed to implement custom logic functions. The '16R4' designation indicates that it has 16 inputs and 4 registered (flip-flop) outputs and 4 combinatorial outputs. The 'JC' likely refers to specific speed or temperature characteristics.
Applications:
- State machine implementation.
- Sequential logic circuits.
- Address decoding with latched outputs.
- Control logic.
- Peripheral controllers.
Features:
- 16 inputs.
- 4 registered outputs (with flip-flops).
- 4 combinatorial outputs.
- Programmable AND array.
- Fixed OR array.
- Operating voltage: 5V.
- DIP (Dual In-Line Package).
Benefits:
- Sequential logic implementation allows for the creation of circuits that remember past states.
- Custom logic design lets designers create logic functions tailored to specific needs.
- Reduced component count consolidates multiple discrete logic gates into a single IC.
- Simplified circuit design streamlines the implementation of complex logic functions.
- Increased design flexibility provides easy modification and updating of logic functions.
Additional Details:
The DMPAL16R4JC is programmed using a PAL programmer, which configures the AND array to implement the desired logic functions. The registered outputs incorporate flip-flops, allowing the device to store and process sequential data. The combinatorial outputs provide direct, unlatched outputs of the AND-OR logic. The programming of the PAL device is non-volatile, meaning the programmed logic functions are retained even when power is removed. PAL devices were commonly used before the advent of more advanced programmable logic devices like FPGAs and CPLDs for implementing custom logic functions in digital systems.