EN
  • EN
  • DE

DM74HC273WMX

Part No DM74HC273WMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055689-DM74HC273WMX
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74HC273WMX CAD Model

Description

The DM74HC273WMX is a high-speed CMOS octal D-type flip-flop with a clear input. This device contains eight independent D-type flip-flops. The information on the D input is transferred to the Q output on the positive-going edge of the clock pulse. A clear input (CLR) resets all outputs to a low level independently of the clock or data inputs.

Applications

  • Registers: Used as storage registers in digital systems.
  • Buffers: Buffering data in high-speed applications.
  • Shift Registers: Can be configured as a shift register.
  • Memory Addressing: Decoding memory addresses.
  • Data Latching: Holding data for later use.

Features

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops in a single package.
  • High Speed Operation: Offers fast switching speeds due to the CMOS technology.
  • Clear Input: Asynchronous clear input to reset all outputs.
  • Wide Operating Voltage: Operates from 2V to 6V.
  • Low Power Consumption: CMOS technology for low power applications.

Benefits

  • Simplified Circuit Design: Reduces component count for parallel data storage.
  • Improved System Performance: High-speed operation allows for use in faster systems.
  • Versatile: Usable in a wide variety of applications due to its octal nature.
  • Easy to Use: Standard DIP and SOIC packages for easy breadboarding and PCB design.
  • Reliable Operation: Consistent performance over a wide voltage range.

Technical Specifications

The DM74HC273WMX comes in a 20-pin SOIC (Small Outline Integrated Circuit) package. Its propagation delay is typically around 10-15 ns. The operating temperature range is typically -40°C to +85°C. Input voltage levels are CMOS compatible. The clear input is asynchronous and resets the flip-flops regardless of the clock signal.

This device is widely used in digital electronics for data storage, buffering, and latching applications where high speed and low power consumption are critical.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0227
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess