EN
  • EN
  • DE

MT47H64M8JN-3 IT:F

Part No MT47H64M8JN-3 IT:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 64Mx8 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942069-MT47H64M8JN-3 IT:F
Ultra Librarian 3D Model Ultra Librarian MT47H64M8JN-3 IT:F CAD Model

Description

The MT47H64M8JN-3 IT:F is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component produced by Micron Technology Inc. It's designed to deliver high-speed data access for a variety of applications requiring significant memory bandwidth. This particular variant, denoted with "IT," likely indicates an industrial temperature grade.

Applications

  • Industrial PCs
  • Embedded systems operating in harsh environments
  • Networking equipment
  • Automotive systems
  • Medical devices
  • Applications requiring extended temperature range operation

Features

  • 64Mb x 8 organization
  • DDR2 architecture: Provides high bandwidth
  • Double data rate: Transfers data on both rising and falling edges of the clock signal
  • On-chip DLL (Delay-Locked Loop): Ensures accurate timing
  • Data mask (DM): Allows selective write operations
  • Burst lengths: Supports burst lengths of 2, 4, and 8
  • Auto precharge: Simplifies memory management
  • Differential clock inputs (CK, /CK): Improves noise immunity
  • Industrial Temperature Grade: Specifically designed to operate in a wider temperature range compared to commercial grade memory

Benefits

  • Reliable operation in harsh environments (extended temperature range)
  • Increased system performance due to faster memory access
  • Higher bandwidth for demanding applications
  • Improved responsiveness in memory-intensive tasks
  • Enhanced stability

Additional Details

The MT47H64M8JN-3 IT:F typically operates at a clock frequency of up to 333 MHz, resulting in a data transfer rate of up to 667 Mbps (PC2-5300). It requires a power supply voltage of 1.8V. The device is commonly available in a FBGA (Fine-pitch Ball Grid Array) package. The "IT" designation suggests that this memory component is suitable for applications with stringent environmental requirements, such as industrial and automotive applications where reliability across a broad temperature range is crucial.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess