The DM54LS21J-883QS is a dual 4-input AND gate from the low-power Schottky (LS) TTL logic family, manufactured by National Semiconductor (now Texas Instruments). The /883QS designation indicates that this part meets stringent military specifications for quality and reliability, suitable for aerospace and defense applications. It provides two independent 4-input AND gate functions, performing the logical AND operation on four input signals.
Applications:
- Military and Aerospace Systems
- High-reliability Logic Circuits
- AND Gate Logic Functions
- Control Systems
- Data Processing
Features:
- Dual 4-Input AND Gates
- Low-Power Schottky (LS) TTL Technology
- High Noise Immunity
- Operating Temperature Range: -55°C to +125°C
- Meets Military Standard /883QS
- Ceramic Dual In-Line Package (DIP)
Benefits:
- High Reliability in Harsh Environments
- Low Power Consumption compared to standard TTL
- Simplified Logic Design with Integrated AND Gates
- Wide Operating Temperature Range
- Standard Logic Function
Additional Details:
The DM54LS21J-883QS operates from a 5V power supply. The output goes HIGH only when all four inputs to the gate are HIGH; otherwise, the output is LOW. The device is typically packaged in a ceramic DIP, offering enhanced durability and resistance to environmental factors. The LS TTL technology provides a good balance between speed and power consumption. For detailed electrical characteristics, recommended operating conditions, and application notes, refer to the manufacturer's datasheet.