EN
  • EN
  • DE

DM5404J

Part No DM5404J
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994428-DM5404J
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM5404J CAD Model

Description

The DM5404J is a high-speed hex inverter manufactured by National Semiconductor, now a part of Texas Instruments (TI). This integrated circuit (IC) is part of the 54/74 series logic family, designed for military temperature range operation. Hex inverters are fundamental logic gates that invert the input signal; a high input results in a low output, and vice versa.

Applications:

  • Digital Logic Circuits: Basic building block for constructing more complex digital circuits.
  • Signal Inversion: Inverting signals for control or timing purposes.
  • Oscillators: Used in simple oscillator circuits.
  • Buffering: Provides signal buffering to increase drive capability.
  • Military and Aerospace Applications: Designed to operate reliably in harsh environments.

Features:

  • Hex Inverter: Contains six independent inverter gates in a single package.
  • High Speed: Offers fast switching speeds for high-performance applications.
  • Military Temperature Range: Operates over a wide temperature range, typically -55°C to +125°C.
  • TTL Compatibility: Compatible with Transistor-Transistor Logic (TTL) voltage levels.
  • Ceramic DIP Package: Typically housed in a ceramic Dual In-line Package (DIP) for robust performance and reliability.

Benefits:

  • Versatile Logic Function: Provides a fundamental logic function for a wide variety of applications.
  • High Performance: Delivers high-speed operation for demanding digital circuits.
  • Robust Operation: Operates reliably in extreme temperature conditions.
  • Ease of Use: Simple to integrate into digital circuit designs.
  • Industry Standard: Part of the widely used 54/74 series logic family.

Additional Details:

The DM5404J is commonly packaged in a 14-pin ceramic DIP package. It requires a supply voltage of 5V and draws a relatively small amount of current. The datasheet provides detailed specifications on switching speeds, input/output voltage levels, and other performance characteristics.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0658

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess