EN
  • EN
  • DE

DAC0807LCN/MC1408P7

Part No DAC0807LCN/MC1408P7
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description Integrated Circuit MC1408/DAC0807LCN/MC1408P7 NATIONAL SEMI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025244-DAC0807LCN/MC1408P7
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC0807LCN/MC1408P7 CAD Model

Description

The DAC0807LCN, also known as MC1408P7, is an 8-bit Digital-to-Analog Converter (DAC) from National Semiconductor (now Texas Instruments). It converts digital input signals into an analog output voltage or current. This DAC is known for its ease of use and versatility in a variety of applications.

Applications

  • Audio synthesis: Used in audio synthesizers to generate analog audio signals from digital data.
  • Motor control: Used in motor control systems to generate control voltages for adjusting motor speed and direction.
  • Process control: Employed in process control systems to convert digital control signals into analog signals for controlling valves, actuators, and other equipment.
  • Programmable power supplies: Used in programmable power supplies to generate variable output voltages.
  • Waveform generation: Used to generate arbitrary waveforms for testing and measurement applications.

Features

  • 8-bit resolution: Provides 8-bit resolution, allowing for 256 discrete output levels.
  • Fast settling time: Offers a fast settling time, allowing for rapid changes in the output voltage.
  • TTL/CMOS compatible inputs: Compatible with both TTL and CMOS logic levels, making it easy to interface with a wide range of digital circuits.
  • Simple interface: Requires a minimal number of external components for operation.
  • Wide power supply range: Operates over a wide power supply voltage range.

Benefits

  • Easy to use: Simple to interface with and requires minimal external components.
  • Versatile: Suitable for a wide range of applications due to its flexible design.
  • Cost-effective: Provides a cost-effective solution for converting digital signals into analog signals.
  • Reliable: Known for its reliable performance and long lifespan.

Additional Details

The DAC0807LCN typically requires a dual power supply (+5V and -15V). The reference current determines the output voltage range. A resistor network is often used to set the output voltage range. The settling time is typically around 300 ns. The LCN suffix usually indicates a plastic DIP package. Datasheets provide detailed information on pin configurations, electrical characteristics, and application circuits.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess