EN
  • EN
  • DE

COP884CLMHD-X

Part No COP884CLMHD-X
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032844-COP884CLMHD-X
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP884CLMHD-X CAD Model

Description

The COP884CLMHD-X is an 8-bit microcontroller from the COP8 family, originally manufactured by National Semiconductor, now part of Texas Instruments (TI). This microcontroller is designed for a variety of embedded control applications and features a combination of processing capabilities, on-chip peripherals, and a robust set of features suitable for numerous control and monitoring tasks.

Applications

  • Consumer electronics (e.g., appliances, remote controls).
  • Industrial control systems.
  • Automotive electronics (e.g., dashboard controls).
  • Security systems.
  • Portable medical devices.

Features

  • 8-bit microcontroller core.
  • On-chip ROM or Flash memory for program storage.
  • RAM for data storage.
  • Timers/counters with PWM capabilities.
  • Serial communication interfaces (UART, SPI, I2C).
  • Analog-to-digital converter (ADC).
  • Digital I/O ports with interrupt capability.
  • Watchdog timer for system monitoring and recovery.

Benefits

  • Provides a cost-effective solution for embedded control applications.
  • Offers flexibility through programmable peripherals and I/O ports.
  • Enables communication with other devices via serial interfaces.
  • Supports precise timing and control through timers and PWM outputs.
  • Enhances system reliability with watchdog timer functionality.

Additional Details

The COP884CLMHD-X microcontroller typically operates with a clock frequency in the MHz range. The memory size (ROM or Flash) is typically in the KB range, allowing for storage of complex application code. The device includes an ADC for interfacing with analog sensors and PWM outputs that are suitable for motor control or dimming applications. The integrated UART, SPI and I2C interfaces support serial communication with other peripherals. It typically requires a single supply voltage, often 5V or 3.3V. Package options may include surface-mount packages like SOIC or QFP. Consult the official datasheet for detailed specifications, including memory sizes, clock speeds, peripheral details, and pin configurations.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess