EN
  • EN
  • DE

54LS173DMQB

Part No 54LS173DMQB
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description TRI-STATE 4-BIT D-TYPE REGISTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1129271-54LS173DMQB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS173DMQB CAD Model

Description

The 54LS173DMQB is a Quad D-Type Register with Tri-State Outputs manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is part of the 54LS family of low-power Schottky TTL logic devices. The 'DMQB' suffix indicates it is packaged in a ceramic dual-in-line package (CERDIP), typically used in military and aerospace applications due to its enhanced reliability and wider operating temperature range compared to plastic packages.

Applications

  • Buffer Registers
  • Storage Registers
  • Memory Address Registers
  • Microprocessor Systems
  • Military and Aerospace Electronics

Features

  • Quad D-Type Register: Contains four independent D-type flip-flops.
  • Tri-State Outputs: Outputs can be disabled, allowing multiple registers to share a common bus.
  • Asynchronous Clear Input: Allows for immediate clearing of the register.
  • Parallel Load Capability: Data can be loaded into the register simultaneously.
  • Low Power Consumption: Minimizes power requirements in battery-powered applications.

Benefits

  • Efficient Data Storage: Provides a simple and reliable way to store data.
  • Bus Compatibility: Tri-state outputs simplify bus interfacing.
  • Flexible Data Handling: Parallel load capability allows for efficient data transfer.
  • Reduced Power Consumption: Low-power operation extends battery life.
  • Enhanced Reliability: CERDIP package ensures robust performance in harsh environments.

Additional Details

The 54LS173DMQB consists of four D-type flip-flops with tri-state outputs, an asynchronous clear input, and parallel load capability. The tri-state outputs allow the register to be connected to a common data bus without interfering with other devices. The asynchronous clear input allows for immediate resetting of the register, regardless of the clock input. Detailed specifications, including propagation delays, power consumption, operating temperature range, and package dimensions, can be found in the official datasheet from Texas Instruments (TI). It is essential to use proper decoupling capacitors to minimize noise and ensure stable operation. The CERDIP package provides enhanced resistance to temperature variations and environmental factors, making it suitable for demanding applications in military and aerospace environments.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess