EN
  • EN
  • DE

54AC32DMQB/QS

Part No 54AC32DMQB/QS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Description Quad 2-Input OR Gate 14Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211149-54AC32DMQB/QS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC32DMQB/QS CAD Model

Description

The 54AC32DMQB/QS is a high-performance quad 2-input OR gate from the Advanced CMOS (AC) logic family, manufactured by National Semiconductor (now Texas Instruments). This integrated circuit (IC) is specifically designed and manufactured to meet the stringent requirements of military and aerospace applications, as indicated by the '54' prefix and the '/QS' suffix, which denotes compliance with military standards and quality requirements.

Applications

  • Military and aerospace systems: Used in critical applications requiring high reliability and performance under extreme conditions.
  • Digital logic circuits: Implemented in various digital circuits requiring OR gate functionality, such as combinational logic, data selection, and control systems.
  • High-reliability systems: Employed in systems where dependable operation over a wide temperature range and in harsh environments is essential.

Features

  • Quad 2-input OR gate: Contains four independent 2-input OR gates in a single package, maximizing circuit density.
  • Advanced CMOS (AC) logic family: Provides high speed and low power consumption, offering significant advantages over older logic families.
  • Wide operating voltage range: Typically operates from 2V to 6V, providing flexibility in different system designs.
  • High noise immunity: Ensures reliable operation in noisy environments, preventing spurious switching.
  • Military-grade specifications: Manufactured and tested to meet rigorous military standards for quality and reliability.

Benefits

  • Reduced component count: Using a single IC to implement four OR gates saves board space and reduces system cost.
  • Improved system performance: High-speed operation allows for faster processing and improved overall system performance.
  • Enhanced reliability: Military-grade specifications ensure dependable operation in harsh environments, minimizing the risk of system failures.
  • Lower power consumption: CMOS technology minimizes power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Simplified design: Standard logic functions simplify circuit design and reduce development time.

Additional Details

The 54AC32DMQB/QS is typically packaged in a ceramic dual-in-line package (CERDIP) or other hermetically sealed packages to ensure environmental protection and long-term reliability. Its propagation delay is typically in the nanosecond range, providing fast switching speeds. The specific package and screening level (e.g., MIL-STD-883) will determine the exact operating characteristics and reliability performance. It is designed to operate reliably over a wide temperature range, typically -55°C to +125°C.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess