EN
  • EN
  • DE

SDP0720Q38B

Part No SDP0720Q38B
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description SIDACTOR BI 72V 100A QFN 5X6 8L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Littelfuse Inc.
Series SIDACtor®
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Clamping 65V
Technology Mixed Technology
Number of Circuits 2
Applications Ethernet
Mounting SMD (SMT)
Package / Case 8-LDFN
Supplier Device Package 8-QFN (5x6)
Other Names -SDP0720Q38B
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1294375-SDP0720Q38B
Ultra Librarian 3D Model Ultra Librarian SDP0720Q38B CAD Model

Description

The Littelfuse Inc. SDP0720Q38B is a TVS circuit protection component that is part of the SIDACtor series.

  • Application: Ethernet
  • Circuits: Two
  • Package: Tape and reel
  • Standard Packages: 4,000
  • Technology: Mixed technology
  • Mounting: SMD (SMT)
  • Voltage-Clamping: 65V
  • Package/Case Size: 8-LDFN
  • Supplier Device Package: 8-QFN (5x6)
  • ECCN: EAR99 compliant
  • MSL Level: 1 (unlimited)
  • Status: Obsolete, but alternative parts are available

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Analog Devices Inc.
IC 1CH PROTECTOR 8MSOP
Lowest to $2.7535
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess