EN
  • EN
  • DE

NT5CB128M16IP-EKI

Part No NT5CB128M16IP-EKI
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR3(L) 2Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832845-NT5CB128M16IP-EKI
Ultra Librarian 3D Model Ultra Librarian NT5CB128M16IP-EKI CAD Model

Description

The NT5CB128M16IP-EKI is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) module from NANYA, designed for high-performance computing and memory-intensive applications. This memory module is characterized by its high data transfer rates and efficient power consumption, making it ideal for use in a variety of devices ranging from desktops to embedded systems.

Applications

  • Desktop and Laptop Computers
  • Gaming Consoles
  • Embedded Systems
  • Networking Equipment (Routers, Switches)
  • Industrial Automation Systems

Features

  • Memory Size: 2Gb (128M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V
  • Data Transfer Rate: Up to 1866 MT/s (Mega Transfers per Second)
  • 8 Internal Banks for concurrent operations
  • On-Die Termination (ODT) for improved signal integrity
  • RoHS Compliant (Lead-Free)

Benefits

  • High Bandwidth: Enables faster data processing and improved system responsiveness.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable devices.
  • Enhanced System Performance: Supports quicker application loading and smoother multitasking.
  • Improved Signal Integrity: Ensures reliable data transfer and stable operation.
  • Wide Compatibility: Compliant with JEDEC standards for broad compatibility with DDR3 platforms.

Additional Details

The NT5CB128M16IP-EKI DDR3 SDRAM module is engineered with an 8-bank internal architecture, facilitating concurrent operations to maximize data throughput and minimize latency. Its on-die termination (ODT) feature significantly enhances signal integrity, reducing reflections and noise on the memory bus, especially at high data transfer rates. This module adheres to the stringent JEDEC standards for DDR3 memory, ensuring compatibility and reliability across different systems. The module is packaged in a FBGA (Fine-pitch Ball Grid Array) format, which allows for efficient surface mounting and optimized board layout. Furthermore, the RoHS compliance signifies that the module is manufactured using environmentally friendly, lead-free materials. This memory solution is well-suited for applications that demand high performance, low power consumption, and reliable operation, making it an excellent choice for both consumer and industrial applications.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8935 $58.4025
37+ $3.1947 $118.2039
56+ $3.0954 $173.3424
78+ $2.9949 $233.6022
100+ $2.8956 $289.5600
134+ $2.5964 $347.9176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess