EN
  • EN
  • DE

HDAS-76MC

Part No HDAS-76MC
Manufacturer Murata Power Solutions Inc.
Catalog OEM Parts (F - I)
Description Data Acquisition ADCs/DACs - Specialized 75kHz, Complete Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032989-HDAS-76MC
Categories OEM Parts(F-I)
Manufacturer Murata Power Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDAS-76MC CAD Model

Description

The HDAS-76MC is a surface mount RF mixer manufactured by Murata Power Solutions Inc. This mixer is designed for down-conversion or up-conversion of radio frequency (RF) signals, commonly used in communication systems and test equipment.

Applications

  • Wireless communication systems: Frequency down-conversion and up-conversion in cellular base stations, Wi-Fi routers, and other wireless devices.
  • Test and measurement equipment: Used in spectrum analyzers, signal generators, and network analyzers for frequency translation.
  • Satellite communication systems: Frequency conversion in satellite transponders and ground stations.
  • Radar systems: Signal mixing in radar receivers and transmitters.
  • Software-defined radios (SDR): Flexible frequency conversion in SDR platforms.

Features

  • Surface mount package: Allows for automated assembly and compact designs.
  • Wide frequency range: Operates over a broad range of RF frequencies.
  • Low conversion loss: Minimizes signal loss during frequency conversion.
  • High isolation: Provides high isolation between ports to prevent signal leakage.
  • Good linearity: Maintains signal fidelity with minimal distortion.
  • Low LO power requirement: Requires minimal local oscillator (LO) power.

Benefits

  • High performance: Delivers excellent performance in RF mixing applications.
  • Compact size: Allows for integration into space-constrained designs.
  • Easy to use: Simple to integrate into existing RF circuits.
  • Reliable operation: Ensures reliable performance in demanding environments.
  • Cost-effective: Provides a cost-effective solution for RF mixing needs.

Additional Details

The HDAS-76MC requires a local oscillator (LO) signal to perform frequency conversion. The intermediate frequency (IF) output is the difference or sum of the RF input and LO frequencies. The device typically requires external matching networks to optimize performance. Proper layout and grounding are crucial for minimizing unwanted signal coupling and interference. The conversion loss, isolation, and linearity specifications are detailed in the datasheet. The operating temperature range and power handling capabilities should be considered in the design.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess