EN
  • EN
  • DE

SCR1100-D04-05

Part No SCR1100-D04-05
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Gyroscopes
Description SENSOR GYRO 300DEG SNGL AXIS SPI / Gyroscope X (Pitch) ±300 50Hz SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Gyroscopes
Mfr Murata Electronics
Package Tape & Reel
Product Status Not For New Designs
Type Digital
Axis X (Pitch)
Range °/s ±300
Sensitivity (LSB/(°/s)) 18
Bandwidth 50Hz
Output Type SPI
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Current - Supply 46 mA
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 32-BSOP (0.335", 8.50mm Width)
Base Product Number SCR1100
Other Names 551-1077-1,551-1077-6,SCR1100-D04,551-1077-2,SCR1100D0405
Standard Package 50
MSL Level 3 (168 Hours)
ECCN 7A002B
HTSUS 9031.80.8085
Win Source Part Number 1235071-SCR1100-D04-05
Ultra Librarian 3D Model Ultra Librarian SCR1100-D04-05 CAD Model

Description

The SCR1100-D04-05 is a digital motion sensor manufactured by Murata Electronics.

  • Category: Motion sensors - gyroscopes
  • Output Type: SPI
  • Bandwidth: 50Hz
  • Current Supply: 46mA
  • Axis: X (Pitch)
  • Range: ±300°/s
  • Sensitivity: 18 LSB/(°/s)
  • Voltage Supply: 3V to 3.6V and 4.75V to 5.25V
  • Package/Case: 32-BSOP (0.335", 8.50mm Width)
  • Operating Temperature Range: -40°C to 125°C
  • Standard Package: 50

You May Also Be Interested in

Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess