EN
  • EN
  • DE

SCA620-CF8V1A

Part No SCA620-CF8V1A
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Win Source Part Number 188840-SCA620-CF8V1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA620-CF8V1A CAD Model

Description

The SCA620-CF8V1A is a dual-axis accelerometer manufactured by Murata Electronics. It is designed for applications requiring simultaneous measurement of acceleration in two orthogonal axes. This allows for the detection of motion and inclination in two dimensions, making it suitable for a variety of applications where spatial orientation and movement are critical. The sensor is characterized by its high accuracy, low noise, and robust design, ensuring reliable performance even in demanding environments.

Applications

  • Tilt Measurement: Precise measurement of inclination in two axes for leveling, alignment, and monitoring applications.
  • Vibration Analysis: Detecting and analyzing vibration patterns in machinery and equipment for predictive maintenance.
  • Motion Control Systems: Providing feedback for controlling the movement of robotic arms, automated vehicles, and other automated systems.
  • Platform Stabilization: Stabilizing camera platforms, antennas, and other sensitive equipment on moving vehicles or machinery.
  • Automotive Safety: Rollover detection systems, electronic stability control (ESC), and advanced driver-assistance systems (ADAS).

Features

  • Dual-Axis Measurement: Measures acceleration in two orthogonal axes simultaneously.
  • High Accuracy and Resolution: Provides precise and detailed acceleration data for demanding applications.
  • Low Noise Performance: Minimizes unwanted signal interference, improving the accuracy and reliability of measurements.
  • Robust Design: Withstands shock and vibration, making it suitable for use in harsh environments.
  • Analog Output: Provides a simple and direct interface for integration with existing control systems.

Benefits

  • Comprehensive Motion Sensing: Captures movement in two dimensions, providing a complete picture of motion and orientation.
  • Improved System Performance: Enables more precise control and monitoring of equipment and processes.
  • Enhanced Safety: Improves the stability and control of vehicles and machinery, reducing the risk of accidents.
  • Optimized Efficiency: Enables more efficient operation of robots, automated systems, and other equipment.
  • Simplified Integration: Easy to integrate with existing control and data acquisition systems.

Additional Details

The SCA620-CF8V1A typically operates on a 5V power supply. The analog output voltages are proportional to the measured accelerations along each axis. The sensor is calibrated for accurate measurements within a specified range. For detailed specifications, including sensitivity, bandwidth, and temperature compensation, refer to the datasheet. The sensor is designed for surface mount assembly, enabling efficient integration into printed circuit boards. Its robust construction ensures reliable performance in challenging industrial and automotive applications.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.3111 $107.3111
2+ $103.8495 $207.6990
3+ $100.3880 $301.1640
4+ $90.0034 $360.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess