EN
  • EN
  • DE

SCA610-C12A7A

Part No SCA610-C12A7A
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Win Source Part Number 188825-SCA610-C12A7A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA610-C12A7A CAD Model

Description

The SCA610-C12A7A is a high-performance inclinometer from Murata Electronics North America, primarily designed for precision angle measurement in demanding industrial and automotive applications. This sensor offers robust performance, excellent stability, and high accuracy, making it suitable for applications requiring precise tilt detection.

Applications:

  • Construction Equipment: Used for leveling and angle monitoring in bulldozers, excavators, and graders.
  • Agricultural Machinery: Provides accurate tilt measurement for combines, tractors, and other farm equipment.
  • Platform Leveling: Ensures accurate leveling of platforms used in various industrial processes and machinery.
  • Robotics: Measures inclination for robotic arms and automated systems.
  • Automotive Applications: Employed in chassis control systems and vehicle leveling.

Features:

  • High Accuracy: Provides precise angle measurement with low drift over temperature.
  • Robust Design: Designed to withstand harsh environmental conditions, including vibration and shock.
  • Analog Output: Offers an analog voltage output proportional to the inclination angle.
  • Compact Size: Small form factor for easy integration into various systems.
  • Low Power Consumption: Energy-efficient design for extended operation.

Benefits:

  • Improved Accuracy: Enables precise control and monitoring in demanding applications.
  • Increased Reliability: Robust design ensures reliable performance in harsh environments.
  • Easy Integration: Analog output simplifies integration with existing control systems.
  • Cost-Effective Solution: Provides high performance at a competitive price.
  • Enhanced Safety: Accurate angle measurement contributes to safer operation of equipment and machinery.

Additional Details:

The SCA610-C12A7A typically features a measurement range of ±90 degrees or similar, with high resolution and low noise. It operates on a supply voltage of around 5V and provides an analog output voltage proportional to the inclination angle. The sensor is often packaged in a rugged housing to protect it from environmental factors. Datasheets should be consulted for detailed specifications on accuracy, temperature sensitivity, and other performance characteristics. Calibration procedures and temperature compensation techniques may be necessary to achieve optimal performance in specific applications. The output signal is usually linear with respect to the inclination angle, simplifying interfacing with data acquisition systems.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0425 $63.2975
16+ $7.4197 $118.7152
25+ $7.1876 $179.6900
34+ $6.9554 $236.4836
43+ $6.7244 $289.1492
58+ $6.0291 $349.6878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess