EN
  • EN
  • DE

SAYFP1G88BA0B00R1S

Part No SAYFP1G88BA0B00R1S
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005336-SAYFP1G88BA0B00R1S
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYFP1G88BA0B00R1S CAD Model

Description

The SAYFP1G88BA0B00R1S is a surface-mount ceramic capacitor manufactured by Murata Electronics North America. It is designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and frequencies.

Applications

  • Bypass and decoupling in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • Consumer electronics
  • Industrial equipment

Features

  • Capacitance: 10 uF (Based on similar Murata part numbers; confirm with datasheet)
  • Voltage Rating: Likely 16V or 25V (Based on similar Murata part numbers; confirm with datasheet)
  • Case Size: 0805 (2012 Metric) - (Based on similar Murata part numbers; confirm with datasheet)
  • Dielectric Material: X5R or X7R (Based on similar Murata part numbers; confirm with datasheet). These materials provide stable performance over temperature.
  • Tolerance: ±10% (Based on similar Murata part numbers; confirm with datasheet)
  • Termination: Surface Mount (SMD)
  • Operating Temperature Range: -55°C to +85°C or -55°C to +125°C (depending on the dielectric)

Benefits

  • Stable Performance: X5R and X7R dielectrics offer stable capacitance over temperature.
  • Compact Size: The 0805 package saves board space.
  • Reliable Operation: Murata is a well-known manufacturer of high-quality ceramic capacitors.
  • RoHS Compliant: Meets environmental regulations.
  • Cost-Effective: Ceramic capacitors are generally a cost-effective solution for general-purpose applications.

Additional Details

The SAYFP1G88BA0B00R1S is a multilayer ceramic capacitor (MLCC). It is crucial to consult the official Murata datasheet for specific details, including capacitance value, voltage rating, tolerance, temperature coefficient, and other performance characteristics. The datasheet will also provide information on recommended soldering profiles and storage conditions. Verify the specific dielectric material to understand the capacitor's temperature stability performance.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess