EN
  • EN
  • DE

SAWFD881MCM0F0AR15

Part No SAWFD881MCM0F0AR15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971270-SAWFD881MCM0F0AR15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAWFD881MCM0F0AR15 CAD Model

Description

The SAWFD881MCM0F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This filter is designed for specific RF applications, providing precise filtering and signal conditioning. SAW filters are commonly used in wireless communication systems to selectively pass or reject signals at certain frequencies.

Applications:

  • Wireless Communication Systems: Used in receivers and transmitters for signal filtering.
  • Cellular Base Stations: Found in base stations for filtering out unwanted signals.
  • Mobile Phones: Employed in mobile devices to improve signal quality and reduce interference.
  • GPS Receivers: Utilized in GPS devices for precise frequency selection.
  • Satellite Communication: Used in satellite communication systems for filtering signals.

Features:

  • SAW Technology: Utilizes Surface Acoustic Wave technology for high-performance filtering.
  • Precise Frequency Response: Provides a sharp and well-defined passband and stopband.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively suppresses signals outside the passband.
  • Compact Size: Small surface-mount package for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Improved Signal Quality: Enhances signal clarity by filtering out noise and interference.
  • Increased System Performance: Improves the overall performance of wireless communication systems.
  • Reduced Interference: Minimizes unwanted signals and interference from other sources.
  • Reliable Operation: Provides stable and reliable filtering performance.
  • Easy Integration: Surface-mount package simplifies integration into circuit boards.

Technical Specifications:

The SAWFD881MCM0F0AR15 is characterized by its center frequency, bandwidth, insertion loss, and attenuation characteristics. The center frequency is typically specified in the MHz or GHz range. The bandwidth defines the range of frequencies that are allowed to pass through the filter with minimal attenuation. The insertion loss indicates the amount of signal attenuation within the passband. The attenuation specifies the level of signal suppression outside the passband. The filter is packaged in a small surface-mount package for easy integration into circuit boards. It is designed to operate over a specified temperature range and meets RoHS compliance for environmental protection.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0318
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess