EN
  • EN
  • DE

PAS414HR-VG1-T

Part No PAS414HR-VG1-T
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 268109-PAS414HR-VG1-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAS414HR-VG1-T CAD Model

Description

The PAS414HR-VG1-T is a power inductor manufactured by Taiyo Yuden. These inductors are designed for power management applications in various electronic circuits, particularly in DC-DC converters. The '414' in the part number likely refers to the physical dimensions of the component. 'HR' usually signifies high reliability or high rated current, and '-T' denotes tape and reel packaging for automated assembly.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters.
  • Power Supplies: Found in switching power supplies to filter and store energy.
  • Portable Electronics: Employed in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Utilized in LED driver circuits to regulate current.
  • Automotive Applications: Integrated into automotive electronic systems for power management.

Features:

  • Compact Size: Surface mount device (SMD) designed for high-density circuit boards.
  • High Efficiency: Low DC resistance (DCR) to minimize power losses.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Rated Current: Capable of handling relatively high current loads.
  • Stable Inductance: Maintains consistent inductance over a range of temperatures and frequencies.

Benefits:

  • Improved Power Efficiency: Reduces energy consumption and extends battery life.
  • Reduced Size and Weight: Enables smaller and lighter electronic devices.
  • Enhanced Reliability: Provides stable performance in harsh environments.
  • Minimized EMI: Prevents interference with nearby electronic components.
  • Simplified Circuit Design: Easy to integrate into existing and new circuit designs.

Additional Details:

This inductor likely utilizes a ferrite core material to provide excellent saturation characteristics and low core losses at higher frequencies. The physical dimensions are approximately 4mm x 4mm, indicated by '414'. The 'VG1' likely represents the inductance value, which needs to be confirmed in the datasheet. The operating temperature range is typically between -40°C and +125°C. Check the datasheet to confirm the specific inductance value, rated current, saturation current, and other crucial parameters. It's available in tape and reel packaging for automated assembly.

You May Also Be Interested in

NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
NIKO-SEM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $47.5828
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,545 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess