EN
  • EN
  • DE

SAFFB1G96FN0F0AR1X

Part No SAFFB1G96FN0F0AR1X
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966404-SAFFB1G96FN0F0AR1X
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFFB1G96FN0F0AR1X CAD Model

Description

The SAFFB1G96FN0F0AR1X is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are commonly used in radio frequency (RF) applications for signal filtering, especially in wireless communication systems. This particular filter is designed for specific frequency bands and applications requiring high performance and compact size.

Applications:

  • Cellular Communication: Filtering signals in mobile phones and base stations.
  • Wireless LAN (WLAN): Filtering signals in Wi-Fi routers and access points.
  • Bluetooth Devices: Filtering signals in Bluetooth-enabled devices.
  • GPS Receivers: Filtering signals in GPS navigation systems.
  • Remote Control Systems: Filtering signals in remote control transmitters and receivers.

Features:

  • SAW Technology: Utilizing surface acoustic wave technology for high-performance filtering.
  • Compact Size: Designed for space-constrained applications.
  • Low Insertion Loss: Minimizing signal attenuation.
  • High Attenuation: Providing effective rejection of unwanted signals.
  • Surface Mount Design: Allowing for easy integration into printed circuit boards (PCBs).

Benefits:

  • Improved Signal Quality: Filtering out unwanted signals improves signal quality.
  • Enhanced Performance: Low insertion loss maximizes signal strength and improves system performance.
  • Reduced Interference: High attenuation minimizes interference from adjacent frequency bands.
  • Smaller Footprint: Compact size allows for smaller and lighter electronic devices.
  • Simplified Design: Surface mount design simplifies the design and assembly process.

Additional Details:

The SAFFB1G96FN0F0AR1X is designed for a specific frequency band, which is determined by the SAW filter design. The filter characteristics, such as center frequency, bandwidth, and attenuation, are carefully optimized for the target application. Proper impedance matching and layout techniques are crucial for achieving optimal performance. Refer to the Murata Electronics datasheet for detailed specifications, application notes, and layout recommendations.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4,630+ $0.0108 $50.0040
11,240+ $0.0089 $100.0360
17,445+ $0.0086 $150.0270
24,100+ $0.0083 $200.0300
31,250+ $0.0080 $250.0000
41,670+ $0.0072 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,631 pieces
MOQ: 4630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess