EN
  • EN
  • DE

24488\128MB\16Mx8\8C\G4

Part No 24488\128MB\16Mx8\8C\G4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC100 16Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951954-24488\128MB\16Mx8\8C\G4
Series *
Ultra Librarian 3D Model Ultra Librarian 24488\128MB\16Mx8\8C\G4 CAD Model

Description

The Micron 24488 is a 128MB memory module that utilizes a configuration of 16Mx8 ICs and 8 chips, with a G4 designation. Manufactured by Micron Technology, this module is suited for systems needing a smaller memory capacity. It is designed for reliable performance in various legacy and embedded applications.

Applications:

  • Embedded Systems: Used in embedded systems where memory is a limited resource and a smaller footprint is required.
  • Industrial Control Systems: Integrated into industrial control systems for handling specific tasks and processes.
  • Networking Devices: Employed in older networking equipment requiring a small amount of memory for buffering and routing.
  • Legacy Computing Devices: Compatible with older computers and devices that use older memory technologies.
  • Specialized Applications: Utilized in applications where a small memory footprint is advantageous.

Features:

  • 128MB Capacity: Provides a small but sufficient amount of memory for specific applications.
  • 16Mx8 Configuration: Optimized for data access and system performance.
  • 8 Chips: Enhances reliability by distributing memory capacity across multiple chips.
  • High-Speed Data Transfer: Facilitates data transfer for system responsiveness.
  • Robust Design: Designed to perform reliably under varying conditions.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of compatible systems.
  • Efficient Data Handling: Facilitates effective data storage and retrieval.
  • Reliable Operation: Provides consistent and stable performance, minimizing errors.
  • Cost-Effective: Offers a balance of performance and cost for systems with lower memory needs.
  • Wide Compatibility: Compatible with a range of systems and applications.

Additional Details:

This memory module operates within specified voltage and temperature ranges. It may include error correction features to maintain data integrity. The exact memory type (e.g., SDRAM) depends on the specific product version. Micron adheres to industry standards for compatibility. The module's physical dimensions and pin configuration meet standards for easy integration. The ICs used are typically of high quality, contributing to the module's overall reliability and longevity.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess