The SACEA1G82TA0F0AR15 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications, offering a balance of performance, size, and cost-effectiveness. MLCCs are widely used in electronic circuits for decoupling, filtering, and energy storage.
Applications
- Bypass capacitors in power supplies
- Decoupling capacitors in digital circuits
- Filtering capacitors in analog circuits
- Timing circuits
- General-purpose electronic circuits
Features
- High capacitance value
- Small size
- Stable performance over temperature
- Low ESR (Equivalent Series Resistance)
- High reliability
Benefits
- Reduces noise and voltage fluctuations in electronic circuits.
- Improves the stability and performance of electronic systems.
- Conserves board space due to its small size.
- Provides reliable operation in a variety of environments.
- Helps meet EMC (Electromagnetic Compatibility) requirements.
Additional Details
The SACEA1G82TA0F0AR15 has a capacitance of 8.2 pF (picofarads) and a voltage rating of 50V. It is a C0G (NP0) type capacitor, known for its high stability and low temperature coefficient. The operating temperature range is typically from -55°C to +125°C. The capacitor is available in a surface-mount package. It is suitable for high-frequency applications due to its low ESR and ESL (Equivalent Series Inductance) characteristics. The capacitor is RoHS compliant, meaning it does not contain hazardous substances.