EN
  • EN
  • DE

TBU-DF055-300-WH

Part No TBU-DF055-300-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description DUAL BI-DIR TBU 550V 300MA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Bourns Inc.
Series TBU®
Package Tape & Reel
Voltage - Clamping 550V
Technology Internal Switch
Number of Circuits 2
Applications General Purpose
Mounting SMD (SMT)
Package / Case 6-TDFN
Supplier Device Package 6-DFN (6.5x5.5)
Base Product Number TBU-DF055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 118-TBU-DF055-300-WHCT,TBU-DF055-300-WHTR,118-TBU-DF055-300-WHTR,118-TBU-DF055-300-WHDKR,TBU-DF055-300-WHDKR,TBU-DF055-300-WHCT,TBU-DF055-300-WHDKR-ND,TBU-DF055-300-WHTR-ND,TBU-DF055-300-WHCT-ND
Standard Package 3,000
Win Source Part Number 1058352-TBU-DF055-300-WH
Ultra Librarian 3D Model Ultra Librarian TBU-DF055-300-WH CAD Model

Description

The 1058352-TBU-DF055-300-WH is a surge suppression IC, designed for general-purpose applications.

  • Manufacturer: Bourns Inc.
  • Mounting Style: SMD (SMT)
  • Packaging: Tape and Reel
  • Voltage - Clamping: 550V
  • Circuits Available: 2
  • Temperature Range: -40°C to 150°C
  • REACH: Unaffected

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9755 $53.7795
21+ $4.9030 $102.9630
32+ $4.7497 $151.9904
44+ $4.5965 $202.2460
57+ $4.4433 $253.2681
76+ $3.9837 $302.7612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess