EN
  • EN
  • DE

PRF21BD471QB2RA

Part No PRF21BD471QB2RA
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Murata Electronics North America
Win Source Part Number 351728-PRF21BD471QB2RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRF21BD471QB2RA CAD Model

Description

The PRF21BD471QB2RA is a ceramic capacitor manufactured by Murata Electronics North America. It's specifically designed for general-purpose applications where stable and reliable capacitance is crucial. These capacitors are widely used in electronic circuits for various functions, including decoupling, bypassing, filtering, and timing.

Applications:

  • Consumer Electronics: Integrated into smartphones, tablets, and other portable devices for power supply filtering and signal conditioning.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation to ensure stable operation even in challenging environments.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and other vehicle electronics to deliver reliable performance under varying temperature and voltage conditions.
  • Telecommunications: Incorporated in communication devices, base stations, and networking equipment for signal filtering and impedance matching.
  • Power Supplies: Used as key filtering components in power supplies to reduce unwanted noise and ripple.

Features:

  • High Capacitance Stability: Maintains stable capacitance over a broad range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation, resulting in improved circuit efficiency.
  • Compact Size: Enables high-density mounting on circuit boards, optimizing space utilization.
  • High Reliability: Manufactured using high-quality materials and rigorous processes to ensure long-term dependability.
  • RoHS Compliant: Adheres to the requirements of the Restriction of Hazardous Substances directive, ensuring environmental compliance.

Benefits:

  • Improved Circuit Performance: Delivers stable and reliable performance across a wide array of electronic circuits.
  • Reduced Noise and Ripple: Effectively filters out unwanted noise and ripple in power supply applications, enhancing power quality.
  • Increased Circuit Efficiency: Low ESR minimizes power dissipation, leading to greater energy efficiency in electronic devices.
  • Space Saving: Compact size facilitates high-density mounting, reducing the overall size of circuit boards.
  • Long-Term Reliability: Ensures consistent and reliable operation over an extended lifespan, minimizing the need for frequent replacements.

Additional Details:

For precise technical specifications, including capacitance value, voltage rating, temperature coefficient, and tolerance, it is essential to consult the manufacturer's official datasheet for the PRF21BD471QB2RA. This datasheet provides comprehensive details necessary for accurate circuit design and effective application. The Murata PRF series is renowned for its stable performance and unwavering reliability in general-purpose electronic applications.

You May Also Be Interested in

Murata Electronics North America
Lowest to $24.9480
EPCOS (TDK)
Need more? Email Us
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
Vishay
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 110DEG RAD
Lowest to $1.3689
EPCOS (TDK)
PTC THERMISTOR C 1184-B 120-A153
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess