EN
  • EN
  • DE

PAS414SRSVG1

Part No PAS414SRSVG1
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968097-PAS414SRSVG1
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAS414SRSVG1 CAD Model

Description

The PAS414SRSVG1 is a surface-mount Murata Power Solutions inductor designed for high-frequency power applications. It's characterized by its small size, low DC resistance, and excellent current handling capabilities, making it well-suited for use in various power conversion and filtering circuits.

Applications:

  • DC-DC converters
  • Power supply filtering
  • RF circuits
  • Mobile devices
  • Point-of-Load (POL) regulators

Features:

  • Surface Mount Device (SMD)
  • Small Footprint
  • Low DC Resistance (DCR)
  • High Current Capacity
  • Shielded Construction
  • Excellent Temperature Stability

Benefits:

  • Improved Efficiency: Low DCR minimizes power loss and increases overall circuit efficiency.
  • Space Savings: Compact size allows for higher density designs and smaller overall product size.
  • Reliable Performance: Shielded construction reduces EMI and ensures stable operation in noisy environments.
  • High Current Handling: Handles substantial current loads without saturation, ensuring stable power delivery.
  • Versatile Applications: Suitable for a broad range of power conversion and filtering applications.

Additional Details:

The PAS414SRSVG1 inductor is designed for automated pick-and-place assembly, which reduces manufacturing costs and improves production efficiency. The inductor's construction utilizes high-quality materials to ensure reliable performance and long-term stability. This component is commonly used in voltage regulators, power amplifiers, and noise suppression circuits. Its inductance value and saturation current are specified within tight tolerances to ensure consistent performance in mass production. The shielded construction of the inductor minimizes electromagnetic interference (EMI), which is critical in sensitive electronic devices.

This inductor is also RoHS compliant, meaning it adheres to strict environmental standards regarding the use of hazardous materials. It is an ideal choice for designers seeking a compact, efficient, and reliable inductor for their power supply and filtering applications.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess