EN
  • EN
  • DE

MT8880AP

Part No MT8880AP
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081007-MT8880AP
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8880AP CAD Model

Description

The MT8880AP is a complete DTMF transceiver integrated circuit from Mitel Networks Corporation. It is designed for applications requiring DTMF (Dual-Tone Multi-Frequency) encoding and decoding, commonly used in telecommunications and interactive voice response (IVR) systems. The device integrates both transmitter and receiver functionalities, providing a comprehensive solution for DTMF signaling.

Applications:

  • Telecommunications Equipment: Used in PBX systems, central office switches, and other telecom infrastructure for call routing and signaling.
  • Interactive Voice Response (IVR) Systems: Enables user interaction through DTMF input in automated phone systems.
  • Call Center Applications: Facilitates automated call distribution and agent interaction using DTMF signals.
  • Remote Control Systems: Allows control of devices and equipment remotely via telephone lines.
  • Paging Systems: Used for encoding DTMF signals for selective paging.

Features:

  • DTMF Receiver and Transmitter: Integrated transmit and receive functionality on a single chip.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices.
  • Microprocessor Interface: Simplifies integration with microcontrollers and microprocessors for control and data exchange.
  • Adjustable Guard Time: Allows configuration of the guard time between DTMF digits for optimal performance.
  • Precise Tone Generation: Generates accurate DTMF tones for reliable transmission.
  • On-Chip Clock Oscillator: Requires minimal external components for clock generation.

Benefits:

  • Simplified System Design: Reduces component count and board space by integrating both DTMF transmit and receive functions.
  • Improved Reliability: Robust design ensures reliable DTMF signal processing in various environments.
  • Cost-Effective Solution: Provides a cost-efficient way to implement DTMF functionality in telecommunications applications.
  • Enhanced Functionality: Offers advanced features such as adjustable guard time and microprocessor interface.
  • Reduced Power Consumption: Low power operation extends battery life and reduces overall system power requirements.

Additional Details:

The MT8880AP typically operates with a 5V power supply. It features a digital interface for communication with microprocessors and provides status signals for monitoring DTMF activity. The device is often available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package for easy integration into circuit boards.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess