EN
  • EN
  • DE

LQH32MN331K21L

Part No LQH32MN331K21L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828261-LQH32MN331K21L
Ultra Librarian 3D Model Ultra Librarian LQH32MN331K21L CAD Model

Description

The LQH32MN331K21L is a shielded, wound inductor from Murata Electronics designed for power supply circuits. This inductor offers a compact size and excellent electrical characteristics, making it suitable for a variety of applications where space is a constraint.

Applications:

  • DC-DC converters: Used in step-up and step-down converters to efficiently regulate voltage levels.
  • Power supplies for portable devices: Ideal for smartphones, tablets, and other battery-powered electronics.
  • Noise filtering: Employed in circuits to suppress unwanted noise and interference.
  • Voltage regulators: Integrated into voltage regulator modules for stable power delivery.
  • Energy storage: Can be utilized for storing energy in power management systems.

Features:

  • Small size: Compact dimensions allow for high-density board mounting.
  • Shielded construction: Reduces electromagnetic interference (EMI) with surrounding components.
  • High current capacity: Capable of handling significant current without saturation.
  • Excellent inductance stability: Maintains consistent inductance value over a wide temperature range.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved power efficiency: Minimizes power losses in DC-DC converters, leading to better battery life.
  • Reduced EMI: Prevents interference with sensitive circuits, ensuring reliable operation.
  • Compact design: Enables smaller and lighter electronic devices.
  • Stable performance: Provides consistent inductance value across varying operating conditions.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The LQH32MN331K21L has an inductance value of 330 μH (microhenries) and a tolerance of ±10%. Its self-resonant frequency (SRF) is typically in the MHz range, which makes it suitable for higher frequency applications. It is designed for surface mount technology (SMT) and is supplied in tape and reel packaging for automated assembly. The operating temperature range is typically -40°C to +85°C. The DC resistance (DCR) is low, minimizing power loss due to resistive heating. This inductor is commonly used with a variety of integrated circuits from different manufacturers in DC-DC converter applications. The core material is typically a ferrite material, which offers high permeability and low core losses.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess