EN
  • EN
  • DE

LM3S1R26-IQR80-C3

Part No LM3S1R26-IQR80-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 1.08 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 133176-LM3S1R26-IQR80-C3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1R26-IQR80-C3 CAD Model

Description

The Texas Instruments LM3S1R26-IQR80-C3 is a high-performance microcontroller from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Processor Core: 32-bit ARM Cortex-M3
  • Frequency: 80MHz
  • Flash Memory: 128KB
  • SRAM: 32KB
  • UART: Yes
  • I2C: Yes
  • SSI (SPI): Yes
  • GPIO Pins: Up to 27 multi-purpose
  • DMA: 8-channel
  • ADC: 10-bit
  • Conversion Speeds: 1MSPS (Mega Samples Per Second)
  • Power Management: Integrated power-on reset and brown-out reset, as well as power-saving sleep and deep-sleep modes
  • Temperature Range: -40°C to 85°C
  • Package: 64-pin LQFP (Low-profile Quad Flat Package)

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5419 $66.1676
8+ $13.5729 $108.5832
12+ $13.1487 $157.7844
16+ $12.7246 $203.5936
21+ $12.3004 $258.3084
28+ $11.0280 $308.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess