EN
  • EN
  • DE

F1H1H220A971

Part No F1H1H220A971
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974982-F1H1H220A971
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1H1H220A971 CAD Model

Description

The F1H1H220A971 is likely a capacitor manufactured by Murata Electronics North America. Based on the manufacturer and naming scheme, it is most probably a ceramic capacitor. Without access to the datasheet, the precise specifications (capacitance, voltage rating, temperature coefficient, etc.) remain undetermined.

Applications (Likely)

  • Power Supplies: Filters noise and stabilizes voltage levels.
  • Consumer Electronics: De-couples voltage spikes to protect sensitive components.
  • Automotive Systems: Withstands harsh environments, supporting electronic control units.
  • Industrial Automation: Provides reliable operation in industrial control circuitry.
  • Telecommunications Equipment: Ensures signal integrity in communication systems.

Features (Likely)

  • High Capacitance: Stores a significant amount of electrical energy.
  • Compact Size: Suitable for densely populated circuit boards.
  • High Voltage Rating: Operates reliably under high voltage conditions.
  • Low Equivalent Series Resistance (ESR): Reduces power loss and heat generation.
  • Stable Performance Over Temperature: Maintains consistent characteristics across a range of temperatures.

Benefits (Likely)

  • Improved Circuit Stability: Dampens voltage fluctuations, leading to more reliable operation.
  • Enhanced Noise Reduction: Filters unwanted noise from power supplies and signals.
  • Increased System Reliability: Protects sensitive components from voltage spikes and transients.
  • Smaller Circuit Board Size: Allows for more compact and efficient electronic designs.
  • Cost-Effective Solution: Offers a reliable and affordable solution for capacitor needs.

Additional Details (Likely)

As a product of Murata, a leading manufacturer of ceramic capacitors, it is likely that the F1H1H220A971 is a multilayer ceramic capacitor (MLCC). MLCCs are known for their high volumetric efficiency, low ESR, and stable performance. However, to ensure correct application, it's crucial to consult the component's datasheet to determine the exact capacitance value, tolerance, voltage rating, temperature coefficient, and other critical parameters. The capacitor's application will dictate the importance of each parameter, for example, a power supply application will have different requirements compared to an RF circuit application. Also, always take precautions against electrostatic discharge during handling and installation, as excessive ESD can damage the capacitor and affect its performance. Ensure proper soldering profiles are followed during assembly to prevent thermal shock and cracking. Always refer to the official specifications for design and application recommendations.

Proper storage of the component is essential to prevent degradation of its characteristics. Store the capacitor in a clean, dry environment with controlled temperature and humidity. Avoid exposure to corrosive gases or direct sunlight. Refer to the manufacturer's guidelines for specific storage recommendations. Proper component handling and storage will ensure the component's long-term reliability and performance in the intended application.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess