EN
  • EN
  • DE

DLW5ASN102SQ2L

Part No DLW5ASN102SQ2L
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821782-DLW5ASN102SQ2L
Ultra Librarian 3D Model Ultra Librarian DLW5ASN102SQ2L CAD Model

Description

The DLW5ASN102SQ2L is a common mode choke coil manufactured by Murata Electronics North America. It is designed to suppress common mode noise in differential signal lines. This component is characterized by its compact size, high impedance, and excellent noise suppression capabilities, making it suitable for a wide range of applications where noise filtering is critical.

Applications

  • USB lines in computers and peripherals.
  • HDMI lines in televisions and media players.
  • LVDS lines in display panels.
  • CAN bus lines in automotive systems.
  • Ethernet lines in network devices.

Features

  • Common Mode Noise Suppression: Effectively reduces common mode noise in differential signal lines.
  • Compact Size: Space-saving design for high-density circuit boards.
  • High Impedance: Provides excellent noise filtering performance.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signal transmission.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Space Saving: Compact size allows for high-density circuit board designs.
  • Simplified Assembly: SMT design enables automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Specifications

The DLW5ASN102SQ2L common mode choke typically has an impedance of 1000 ohms at 100 MHz. The current rating, DC resistance, and operating temperature range should be verified in the manufacturer's datasheet. These chokes are designed to provide stable performance over a wide range of temperatures and are constructed with materials that ensure long-term reliability. Consult the Murata Electronics product documentation for detailed specifications, including dimensions, insertion loss, and common mode attenuation characteristics.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess