EN
  • EN
  • DE

DFCB3881MLDJAA-RD1

Part No DFCB3881MLDJAA-RD1
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description SMD EMI Filters/Chip Ferrite Beads DFCB3881MLDJAA-RD1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance 50 Ω
Max Operating Temperature 85 °C
Min Operating Temperature -30 °C
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1168787-DFCB3881MLDJAA-RD1
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFCB3881MLDJAA-RD1 CAD Model

Description

The DFCB3881MLDJAA-RD1 is an EMI/RFI filter manufactured by Murata Electronics North America. Based on Murata's product offerings and the 'DFCB' prefix, it is likely a common-mode choke or a similar type of filter designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI). These filters are essential for ensuring electromagnetic compatibility (EMC) in electronic devices.

Applications

  • Power supplies: Reducing conducted noise from power supplies.
  • Data lines: Suppressing noise on data cables, such as USB and Ethernet cables.
  • Audio and video equipment: Preventing interference from affecting audio and video signals.
  • Automotive electronics: Reducing noise in automotive electronic systems.
  • Industrial equipment: Minimizing noise in industrial control systems.

Features

  • High common-mode impedance: Effectively suppresses common-mode noise.
  • Low differential-mode impedance: Minimally affects differential-mode signals.
  • Small size: Compact design for space-constrained applications.
  • Surface mount technology (SMT): Suitable for automated assembly.
  • Wide operating temperature range: Designed for reliable operation in harsh environments.

Benefits

  • Improved EMC performance: Helps electronic devices meet EMC standards.
  • Reduced noise: Minimizes noise in sensitive circuits and systems.
  • Enhanced reliability: Protects electronic devices from noise-induced failures.
  • Compact design: Enables the development of smaller and more portable devices.
  • Cost-effective solution: Provides a cost-effective solution for EMI/RFI suppression.

The specific impedance characteristics, current rating, and voltage rating of the filter would be specified in the datasheet. Murata is a leading manufacturer of EMI/RFI filters, and this part is likely a high-performance filter designed for demanding EMC applications. These devices are often required to meet regulatory compliance standards for emissions.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Coilcraft
LC filter, low pass, SMT, RoHS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess