EN
  • EN
  • DE

FAR-F5KA-881M50-D4DB-Z

Part No FAR-F5KA-881M50-D4DB-Z
Manufacturer Taiyo Yuden
Catalog EMI / RFI Components
Description Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 25 MHz
Case / Package SMD/SMT
Frequency 881.5 MHz
Height 508 µm
Impedance 50 Ω
Insertion Loss (dB) 1.7 dB
Length 1.397 mm
Max Frequency 1 GHz
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 5
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Width 990.6 µm
Win Source Part Number 1181354-FAR-F5KA-881M50-D4DB-Z
Categories EMI / RFI Components
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-F5KA-881M50-D4DB-Z CAD Model

Description

The FAR-F5KA-881M50-D4DB-Z is an EMI/RFI component manufactured by Taiyo Yuden.

  • Manufacturer: Taiyo Yuden
  • Supply and Demand Status: Limited
  • Mounting Type: Surface Mount
  • Packaging: Digi-Reel®
  • Impedance: 50 Ω
  • Frequency: 881.5 MHz
  • Bandwidth: 25 MHz
  • Insertion Loss: 1.7 dB
  • Maximum Frequency: 1 GHz
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: 85°C

You May Also Be Interested in

Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
EPCOS (TDK)
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD
Lowest to $0.8166
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess